Microchip Technology, Inc. PMIC - PMIC - Battery Management - ATA6870N-PLQW-19 ATA6870N-PLQW-19

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020004-ATA6870N-PLQ W-19 Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020004-ATA6870N-PLQ W-19 Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ATA6870N-PLQW-19 - 1020004-ATA6870N-PLQW-19 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ATA6870N-PLQW-19
1020004-ATA6870N-PLQW-19
PMIC - PMIC - Battery Management - ATA6870N-PLQW-19 1020004-ATA6870N-PLQW-19
Manufacturer: Microchip Technology Win Source Part Number: 1020004-ATA6870N-PLQ W-19 Packaging: Reel - TR Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-QFN (7x7) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020004-ATA6870N-PLQW-19
Packaging: Reel - TR
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Battery Management - ATA6870N-PLQW-19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ATA6870N-PLQW-19
Battery Management ATA6870N-PLQW-19
Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1020004-ATA6870N-PLQW-19 ATA6870N-PLQW-19
Product Name PMIC - PMIC - Battery Management - ATA6870N-PLQW-19 Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details