Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized CW01K6-G

Description
Win Source Part Number: 1228433-CW01K6-G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Continuous Wave Transmitter Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 23.5mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CW01K6G; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: CW01
Request a Quote Datasheet
Description
Win Source Part Number: 1228433-CW01K6-G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Continuous Wave Transmitter Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 23.5mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CW01K6G; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: CW01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1228433-CW01K6-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1228433-CW01K6-G
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1228433-CW01K6-G
Win Source Part Number: 1228433-CW01K6-G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Continuous Wave Transmitter Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 23.5mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CW01K6G; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: CW01

Win Source Part Number: 1228433-CW01K6-G
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Continuous Wave Transmitter
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 23.5mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CW01K6G;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: CW01

Buy Now Datasheet
Power Management - Specialized - CW01K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
CW01K6-G
Power Management - Specialized CW01K6-G
Continuous Wave Transmitter PMIC 24-QFN (5x4)

Continuous Wave Transmitter PMIC 24-QFN (5x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1228433-CW01K6-G CW01K6-G
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details