IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-300E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-300E/LB can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits Open Drain
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP111T-300E/LB | MCP111T-300E/LBTR-ND | 56J7331 | MCP111T-300E/LB | MCP111T-300E/LB | MCP111T-300E/LB | MCP111T-300E/LB |
| Product Name | Voltage Supervisor IC | Supervisors | Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | ||
| Pins | 3 | 3 | |||||
| IQ | 1 µA | ||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |