Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - HV300LG-G HV300LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 204929-HV300LG-G Packaging: Reel - TR Type: Hot Swap Controller Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: OV, PWRGD, RAMP, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 204929-HV300LG-G Packaging: Reel - TR Type: Hot Swap Controller Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: OV, PWRGD, RAMP, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HV300LG-G - 204929-HV300LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HV300LG-G
204929-HV300LG-G
PMIC - PMIC - Hot Swap Controllers - HV300LG-G 204929-HV300LG-G
Manufacturer: Microchip Technology Win Source Part Number: 204929-HV300LG-G Packaging: Reel - TR Type: Hot Swap Controller Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: OV, PWRGD, RAMP, UV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -90 V to -10 V Operating Supply Current: 550μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 204929-HV300LG-G
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: OV, PWRGD, RAMP, UV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -90 V to -10 V
Operating Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 204929-HV300LG-G
Product Name PMIC - PMIC - Hot Swap Controllers - HV300LG-G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385367P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details