Microchip Technology, Inc. PMIC - PMIC - Battery Management - ATA6870N-PLQW ATA6870N-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862285-ATA6870N-PLQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6870N-PLQWTR, ATA6870N-PLQWCT, ATA6870N-PLQWDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862285-ATA6870N-PLQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6870N-PLQWTR, ATA6870N-PLQWCT, ATA6870N-PLQWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ATA6870N-PLQW - 862285-ATA6870N-PLQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ATA6870N-PLQW
862285-ATA6870N-PLQW
PMIC - PMIC - Battery Management - ATA6870N-PLQW 862285-ATA6870N-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 862285-ATA6870N-PLQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6870N-PLQWTR, ATA6870N-PLQWCT, ATA6870N-PLQWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862285-ATA6870N-PLQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6870
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6870N-PLQWTR, ATA6870N-PLQWCT, ATA6870N-PLQWDKR

Buy Now Datasheet
Battery Management - ATA6870N-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ATA6870N-PLQW
Battery Management ATA6870N-PLQW
Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ATA6870N-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ATA6870N-PLQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ATA6870N-PLQW
IC BATT MON MULT-CHEM 3-6C 48QFN

IC BATT MON MULT-CHEM 3-6C 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 862285-ATA6870N-PLQW ATA6870N-PLQW ATA6870N-PLQW
Product Name PMIC - PMIC - Battery Management - ATA6870N-PLQW Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details