Microchip Technology, Inc. Supervisors MCP112T-315E/LB

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP112T-315E/LBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - MCP112T-315E/LBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - MCP112T-315E/LBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP112T-315E/LB - 926581-MCP112T-315E/LB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP112T-315E/LB
926581-MCP112T-315E/LB
PMIC - PMIC - Supervisors - MCP112T-315E/LB 926581-MCP112T-315E/LB
Manufacturer: Microchip Technology Win Source Part Number: 926581-MCP112T-315E/ LB Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: MCP112 Categories: Integrated Circuits (ICs) Case / Package: SC-70-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP112T-315E/LBTR, MCP112T-315E/LB-ND, MCP112T-315E/LBCT, MCP112T-315E/LBDKR, MCP112T-315E/LB-NDR, MCP112T315ELB

Manufacturer: Microchip Technology
Win Source Part Number: 926581-MCP112T-315E/LB
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP112
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP112T-315E/LBTR, MCP112T-315E/LB-ND, MCP112T-315E/LBCT, MCP112T-315E/LBDKR, MCP112T-315E/LB-NDR, MCP112T315ELB

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MCP112T-315E/LB
Voltage Supervisor IC 691-MCP112T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP112T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP112T-315E/LB can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP112T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP112T-315E/LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC, SUPERVISOR, 3.08V, LOW, SC70-3 - 536-MCP112T-315E/LB - Utmel Electronic Limited
Hong Kong, China
IC, SUPERVISOR, 3.08V, LOW, SC70-3
536-MCP112T-315E/LB
IC, SUPERVISOR, 3.08V, LOW, SC70-3 536-MCP112T-315E/LB
IC, SUPERVISOR, 3.08V, LOW, SC70-3

IC, SUPERVISOR, 3.08V, LOW, SC70-3

Supplier's Site
PMIC - Supervisors - MCP112T-315E/LB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP112T-315E/LB
PMIC - Supervisors MCP112T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 31T1309 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
31T1309
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 31T1309
IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 56J7354 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
56J7354
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 56J7354
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Supervisors - MCP112T-315E/LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP112T-315E/LB
Supervisors MCP112T-315E/LB
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP112T-315E/LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP112T-315E/LB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP112T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MCP112T-315E/LB
Supervisory Circuits MCP112T-315E/LB
Supervisory Circuits 1uA Sup P-P Act Low

Supervisory Circuits 1uA Sup P-P Act Low

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP112T-315E/LBTR-ND 926581-MCP112T-315E/LB 691-MCP112T-315E/LB 536-MCP112T-315E/LB MCP112T-315E/LB 31T1309 MCP112T-315E/LB MCP112T-315E/LB MCP112T-315E/LB
Product Name Supervisors PMIC - PMIC - Supervisors - MCP112T-315E/LB Voltage Supervisor IC IC, SUPERVISOR, 3.08V, LOW, SC70-3 PMIC - Supervisors Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323 SC-70-3 Tape & Reel (TR) SC-70, SOT-323 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323 SC-70
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details