Microchip Technology, Inc. Voltage Supervisor with Manual Reset Input en530886

Description
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. The TC1270A has a push-pull, active-low RESET output, the TC1271A has a push-pull, active-high RESET output and TC1270AN has an open-drain, active-low RESET output.. All devices are available in industry standard pin-out and industry standard 4-Pin SOT-143 and 5-pin SOT23 packages. The TC1270A/70AN/71A are optimized to reject fast transient glitches on the VCC line and are suitable for all battery powered applications. Additional Features Precision Voltage Monitor 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Trip Points (Typical) Manual Reset Input Reset Time-Out Delay: Standard: 280 ms (Typical) Optional: 2.19 ms, and 35 ms (Typical) Power Consumption <=15 µA max No glitches on outputs during power-up Active Low Output Options: Push-Pull Output and Open-Drain Output Active High Output Option: Push-Pull Output Replacement for (Specification compatible with): TC1270, TC1271, TCM811, TCM812 Fully Static Design Low-Voltage Operation (1.0V) ESD Protection: >=4 kV Human Body Model (HBM) >=400V Machine Model (MM) Extended (E) Temperature Range: 40°C to +125°C Package Options: 4-Lead SOT-143 5-Lead SOT-23 Pb-free Device
Datasheet
Description
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. The TC1270A has a push-pull, active-low RESET output, the TC1271A has a push-pull, active-high RESET output and TC1270AN has an open-drain, active-low RESET output.. All devices are available in industry standard pin-out and industry standard 4-Pin SOT-143 and 5-pin SOT23 packages. The TC1270A/70AN/71A are optimized to reject fast transient glitches on the VCC line and are suitable for all battery powered applications. Additional Features Precision Voltage Monitor 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Trip Points (Typical) Manual Reset Input Reset Time-Out Delay: Standard: 280 ms (Typical) Optional: 2.19 ms, and 35 ms (Typical) Power Consumption <=15 µA max No glitches on outputs during power-up Active Low Output Options: Push-Pull Output and Open-Drain Output Active High Output Option: Push-Pull Output Replacement for (Specification compatible with): TC1270, TC1271, TCM811, TCM812 Fully Static Design Low-Voltage Operation (1.0V) ESD Protection: >=4 kV Human Body Model (HBM) >=400V Machine Model (MM) Extended (E) Temperature Range: 40°C to +125°C Package Options: 4-Lead SOT-143 5-Lead SOT-23 Pb-free Device
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisor with Manual Reset Input - en530886 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Supervisor with Manual Reset Input
en530886
Voltage Supervisor with Manual Reset Input en530886
The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. The TC1270A has a push-pull, active-low RESET output, the TC1271A has a push-pull, active-high RESET output and TC1270AN has an open-drain, active-low RESET output.. All devices are available in industry standard pin-out and industry standard 4-Pin SOT-143 and 5-pin SOT23 packages. The TC1270A/70AN/71A are optimized to reject fast transient glitches on the VCC line and are suitable for all battery powered applications. Additional Features Precision Voltage Monitor 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Trip Points (Typical) Manual Reset Input Reset Time-Out Delay: Standard: 280 ms (Typical) Optional: 2.19 ms, and 35 ms (Typical) Power Consumption <=15 µA max No glitches on outputs during power-up Active Low Output Options: Push-Pull Output and Open-Drain Output Active High Output Option: Push-Pull Output Replacement for (Specification compatible with): TC1270, TC1271, TCM811, TCM812 Fully Static Design Low-Voltage Operation (1.0V) ESD Protection: >=4 kV Human Body Model (HBM) >=400V Machine Model (MM) Extended (E) Temperature Range: 40°C to +125°C Package Options: 4-Lead SOT-143 5-Lead SOT-23 Pb-free Device

The TC1270A, TC1271A and TC1270AN are cost-effective system supervisor circuits designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. A manual reset input is provided to override the reset monitor, and is suitable for use as a push-button reset. The TC1270A has a push-pull, active-low RESET output, the TC1271A has a push-pull, active-high RESET output and TC1270AN has an open-drain, active-low RESET output.. All devices are available in industry standard pin-out and industry standard 4-Pin SOT-143 and 5-pin SOT23 packages. The TC1270A/70AN/71A are optimized to reject fast transient glitches on the VCC line and are suitable for all battery powered applications.

Additional Features

    • Precision Voltage Monitor
      • 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Trip Points (Typical)
    • Manual Reset Input
    • Reset Time-Out Delay:
      • Standard: 280 ms (Typical)
      • Optional: 2.19 ms, and 35 ms (Typical)
    • Power Consumption <=15 µA max
    • No glitches on outputs during power-up
    • Active Low Output Options:
      • Push-Pull Output and Open-Drain Output
    • Active High Output Option:
      • Push-Pull Output
    • Replacement for (Specification compatible with):
      • TC1270, TC1271, TCM811, TCM812
    • Fully Static Design
    • Low-Voltage Operation (1.0V)
    • ESD Protection:
      • >=4 kV Human Body Model (HBM)
      • >=400V Machine Model (MM)
    • Extended (E) Temperature Range:
      • 40°C to +125°C
    • Package Options:
      • 4-Lead SOT-143
      • 5-Lead SOT-23
      • Pb-free Device
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number en530886
Product Name Voltage Supervisor with Manual Reset Input
Features Manual Reset
Output Options Open Drain
Type ['SOT-23', 'SOT-143']
IQ 7 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details