Microchip Technology, Inc. Supervisors MCP120T-300I/TT

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP120T-300I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP120T-300I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP120T-300I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP120T-300I/TT - 023034-MCP120T-300I/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP120T-300I/TT
023034-MCP120T-300I/TT
PMIC - PMIC - Supervisors - MCP120T-300I/TT 023034-MCP120T-300I/TT
Manufacturer: Microchip Technology Win Source Part Number: 023034-MCP120T-300I/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 2.925V Family Name: MCP120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): DS1816R-10/T&R; MXD1816UR31+; DS1816R-5; DS1816R-5-U+; Introduction Date: January 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 023034-MCP120T-300I/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 2.925V
Family Name: MCP120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): DS1816R-10/T&R; MXD1816UR31+; DS1816R-5; DS1816R-5-U+;
Introduction Date: January 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Voltage Supervisors - 6674199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6674199
Voltage Supervisors 6674199
Voltage Supervisor 2.925V Act.Low SOT23

Voltage Supervisor 2.925V Act.Low SOT23

Supplier's Site
Voltage Supervisors - 8895581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
8895581
Voltage Supervisors 8895581
Voltage Supervisor 2.925V Act.Low SOT23

Voltage Supervisor 2.925V Act.Low SOT23

Supplier's Site
Voltage Supervisors - 6674199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6674199P
Voltage Supervisors 6674199P
Voltage Supervisor 2.925V Act.Low SOT23

Voltage Supervisor 2.925V Act.Low SOT23

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP120T-300I/TT
SOT23 Voltage Supervisor IC 691-MCP120T-300I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP120T-300I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120T-300I/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP120T-300I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120T-300I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP120T-300I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP120T-300I/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP120T-300I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP120T-300I/TT
PMIC - Supervisors MCP120T-300I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP120T-300I/TT
Supervisory Circuits MCP120T-300I/TT
Supervisory Circuits Open Drain Low

Supervisory Circuits Open Drain Low

Buy Now Datasheet
Supervisors - MCP120T-300I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP120T-300I/TT
Supervisors MCP120T-300I/TT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip - 28X3667 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip
28X3667
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip 28X3667
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; Delay Time:350msRoHS Compliant: Yes

MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; Delay Time:350msRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Mcu Supervisor, 45Ua, 5.5V, Sot23-3; Threshold Voltage Microchip - 26M1266 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu Supervisor, 45Ua, 5.5V, Sot23-3; Threshold Voltage Microchip
26M1266
Ic, Mcu Supervisor, 45Ua, 5.5V, Sot23-3; Threshold Voltage Microchip 26M1266
IC, MCU SUPERVISOR, 45UA, 5.5V, SOT23-3; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

IC, MCU SUPERVISOR, 45UA, 5.5V, SOT23-3; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP120T-300I/TTDKR-ND 023034-MCP120T-300I/TT 6674199 6674199P 691-MCP120T-300I/TT MCP120T-300I/TT MCP120T-300I/TT MCP120T-300I/TT MCP120T-300I/TT 28X3667 26M1266
Product Name Supervisors PMIC - PMIC - Supervisors - MCP120T-300I/TT Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip Ic, Mcu Supervisor, 45Ua, 5.5V, Sot23-3; Threshold Voltage Microchip
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Open Drain, Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; Sot-23 SOT-23; SOT-23 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 2.92 volts 2.92 volts 2.92 volts 2.92 volts 2.92 volts 3 volts 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details