Microchip Technology, Inc. 5V SOIC Voltage Supervisor IC MC34064DM-TR

Description
Volt Supervisor Detect 5V 8-Pin SOIC T/R Product overview: MC34064DM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064DM-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Volt Supervisor Detect 5V 8-Pin SOIC T/R Product overview: MC34064DM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064DM-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Voltage Supervisor IC
691-MC34064DM-TR
5V SOIC Voltage Supervisor IC 691-MC34064DM-TR
Volt Supervisor Detect 5V 8-Pin SOIC T/R Product overview: MC34064DM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064DM-TR can be used for catalog matching and distributor lookup.

Volt Supervisor Detect 5V 8-Pin SOIC T/R Product overview: MC34064DM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34064DM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MC34064DM-TR - 981065-MC34064DM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34064DM-TR
981065-MC34064DM-TR
PMIC - PMIC - Supervisors - MC34064DM-TR 981065-MC34064DM-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981065-MC34064DM-TR Type: Voltage Detector Mounting: SMD (SMT) Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 1 V Max Supply Current: 500 µA Max Reset Threshold Voltage: 4.7 V Min Reset Threshold Voltage: 4.5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981065-MC34064DM-TR
Type: Voltage Detector
Mounting: SMD (SMT)
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6.5 V
Min Supply Voltage: 1 V
Max Supply Current: 500 µA
Max Reset Threshold Voltage: 4.7 V
Min Reset Threshold Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34064DM-TR 981065-MC34064DM-TR
Product Name 5V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MC34064DM-TR
Type SOIC SOIC; SOIC
IQ 500 µA
Supply Voltage 1 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers