Microchip Technology, Inc. Thermal Management EMC6W201-AEZG-TR

Description
Fan Control, Temp Monitor Internal and External Sensor SMBus Output 36-QFN (6x6)
Description
Fan Control, Temp Monitor Internal and External Sensor SMBus Output 36-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC6W201-AEZG-TR is an environmental monitoring device designed for automatic fan control and temperature monitoring in multi-processor systems. It operates at 3.3 volts and features a compliant SMBus 2.0 interface with three selectable slave addresses. The device can monitor up to six voltages and five external thermal sensors, providing accurate temperature readings with a tolerance of +/- 3 degrees Celsius. This product includes three PWM outputs for fan control, allowing for both low and high-frequency operation (15kHz to 30kHz). It supports fan tachometer inputs for up to five fans, enabling the detection of stalled or seized fans. The EMC6W201 also features programmable automatic fan control based on temperature readings, with options for acoustic enhancement to reduce noise. The device is housed in a 36-pin QFN package and is lead-free and RoHS compliant. It includes interrupt outputs for out-of-limit temperature and voltage conditions, enhancing system reliability. The EMC6W201 is suitable for applications requiring efficient thermal management and noise reduction in electronic systems.

Datasheet Summary
Powered by GS/AI

The EMC6W201-AEZG-TR is an environmental monitoring device designed for automatic fan control and temperature monitoring in multi-processor systems. It operates at 3.3 volts and features a compliant SMBus 2.0 interface with three selectable slave addresses. The device can monitor up to six voltages and five external thermal sensors, providing accurate temperature readings with a tolerance of +/- 3 degrees Celsius. This product includes three PWM outputs for fan control, allowing for both low and high-frequency operation (15kHz to 30kHz). It supports fan tachometer inputs for up to five fans, enabling the detection of stalled or seized fans. The EMC6W201 also features programmable automatic fan control based on temperature readings, with options for acoustic enhancement to reduce noise. The device is housed in a 36-pin QFN package and is lead-free and RoHS compliant. It includes interrupt outputs for out-of-limit temperature and voltage conditions, enhancing system reliability. The EMC6W201 is suitable for applications requiring efficient thermal management and noise reduction in electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Thermal Management - EMC6W201-AEZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Thermal Management
EMC6W201-AEZG-TR
Thermal Management EMC6W201-AEZG-TR
Fan Control, Temp Monitor Internal and External Sensor SMBus Output 36-QFN (6x6)

Fan Control, Temp Monitor Internal and External Sensor SMBus Output 36-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number EMC6W201-AEZG-TR
Product Name Thermal Management
Type 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details