IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP102T-195I/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-195I/LB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 805311-MCP102T-195I/
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80ms Minimum
Voltage - Threshold: 1.9V
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MCP102
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP102T-195I/LB | 805311-MCP102T-195I/LB | MCP102T-195I/LBTR-ND | MCP102T-195I/LB | MCP102T-195I/LB | MCP102T-195I/LB | MCP102T-195I/LB |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP102T-195I/LB | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | ||
| IQ | 1 µA | ||||||
| Supply Voltage | 1 to 5.5 volts |