Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - AT73C204J AT73C204J

Description
Manufacturer: Microchip Technology Win Source Part Number: 769079-AT73C204J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 49-TFBGA Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: AT73C204 Categories: Integrated Circuits (ICs) Operating Supply Current: 11μA Manufacturer Package: 49-BGA (5x5) Introduction Date: May 02, 1997 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769079-AT73C204J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 49-TFBGA Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: AT73C204 Categories: Integrated Circuits (ICs) Operating Supply Current: 11μA Manufacturer Package: 49-BGA (5x5) Introduction Date: May 02, 1997 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AT73C204J - 769079-AT73C204J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AT73C204J
769079-AT73C204J
PMIC - PMIC - Power Management - Specialized - AT73C204J 769079-AT73C204J
Manufacturer: Microchip Technology Win Source Part Number: 769079-AT73C204J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 49-TFBGA Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: AT73C204 Categories: Integrated Circuits (ICs) Operating Supply Current: 11μA Manufacturer Package: 49-BGA (5x5) Introduction Date: May 02, 1997 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769079-AT73C204J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 49-TFBGA
Applications: Cell Phone
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: AT73C204
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11μA
Manufacturer Package: 49-BGA (5x5)
Introduction Date: May 02, 1997
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - AT73C204J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AT73C204J
Power Management - Specialized AT73C204J
Cell Phone PMIC 49-BGA (5x5)

Cell Phone PMIC 49-BGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769079-AT73C204J AT73C204J
Product Name PMIC - PMIC - Power Management - Specialized - AT73C204J Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details