Microchip Technology, Inc. PMIC - PMIC - Current Regulation/Management - HV7802MG-G HV7802MG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 844160-HV7802MG-G Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side 10mA 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV7802 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV7802MG-G-ND, HV7802MG-GCT, HV7802MG-GDKR, HV7802MG-GTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844160-HV7802MG-G Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side 10mA 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV7802 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV7802MG-G-ND, HV7802MG-GCT, HV7802MG-GDKR, HV7802MG-GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - HV7802MG-G - 844160-HV7802MG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - HV7802MG-G
844160-HV7802MG-G
PMIC - PMIC - Current Regulation/Management - HV7802MG-G 844160-HV7802MG-G
Manufacturer: Microchip Technology Win Source Part Number: 844160-HV7802MG-G Operating Temperature Range: -40°C ~ 85°C Features: Current Monitor Regulator High-Side 10mA 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HV7802 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV7802MG-G-ND, HV7802MG-GCT, HV7802MG-GDKR, HV7802MG-GTR

Manufacturer: Microchip Technology
Win Source Part Number: 844160-HV7802MG-G
Operating Temperature Range: -40°C ~ 85°C
Features: Current Monitor Regulator High-Side 10mA 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HV7802
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV7802MG-G-ND, HV7802MG-GCT, HV7802MG-GDKR, HV7802MG-GTR

Buy Now Datasheet
Current Regulation/Management - HV7802MG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
HV7802MG-G
Current Regulation/Management HV7802MG-G
Current Monitor Regulator High-Side 10mA 8-MSOP

Current Monitor Regulator High-Side 10mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 844160-HV7802MG-G HV7802MG-G
Product Name PMIC - PMIC - Current Regulation/Management - HV7802MG-G Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904454 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details