Microchip Technology, Inc. Supervisors MCP100T-450I/TT

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP100T-450I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP100T-450I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP100T-450I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP100T-450I/TT - 003367-MCP100T-450I/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP100T-450I/TT
003367-MCP100T-450I/TT
PMIC - PMIC - Supervisors - MCP100T-450I/TT 003367-MCP100T-450I/TT
Manufacturer: Microchip Technology Win Source Part Number: 003367-MCP100T-450I/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 4.375V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 003367-MCP100T-450I/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 4.375V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 7386386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386386P
Voltage Supervisors 7386386P
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 7386386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386386
Voltage Supervisors 7386386
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 1785294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1785294
Voltage Supervisors 1785294
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP100T-450I/TT
SOT23 Voltage Supervisor IC 691-MCP100T-450I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP100T-450I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100T-450I/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP100T-450I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100T-450I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP100T-450I/TT
Supervisory Circuits MCP100T-450I/TT
Supervisory Circuits Push-Pull Low

Supervisory Circuits Push-Pull Low

Buy Now Datasheet
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip - 96K3688 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip
96K3688
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip 96K3688
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V SOT23-3; Threshold Voltage:4.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
MCP100T-450I/TT
PMIC - Supervisors MCP100T-450I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP100T-450I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP100T-450I/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP100T-450I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - MCP100T-450I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP100T-450I/TT
Supervisors MCP100T-450I/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP100T-450I/TTDKR-ND 003367-MCP100T-450I/TT 7386386P 7386386 691-MCP100T-450I/TT MCP100T-450I/TT 96K3688 MCP100T-450I/TT MCP100T-450I/TT MCP100T-450I/TT
Product Name Supervisors PMIC - PMIC - Supervisors - MCP100T-450I/TT Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Active Low; Push Pull, Active Low Active Low; Active low, push-pull Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; SOT-23 SOT-23; Sot-23 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.25 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details