The MCP111T-300E/LBVAO is a micropower voltage detector designed to monitor supply voltage levels for microcontrollers and microprocessors. It features an ultra-low supply current of 1.75 µA maximum and operates within a voltage range of 1.0V to 5.5V. This device provides precision monitoring with a trip voltage of 2.93V, making it suitable for applications requiring reliable power monitoring and brown-out protection. The MCP111T-300E/LBVAO has an active-low open-drain output, which allows for flexible interfacing with other components. It is available in a compact SC-70-3 package, making it ideal for space-constrained designs. The device operates over an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. Additionally, it is a Pb-free device, aligning with modern environmental standards. This product is particularly well-suited for critical applications in computers, intelligent instruments, and portable battery-powered equipment, where maintaining stable operation during power fluctuations is essential.
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP111T-300E/LBVAO | MCP111T-300E/LBVAO | MCP111T-300E/LBVAO |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Type | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 |