The MCP112-240E/TO is a voltage supervisor designed to monitor supply voltage levels and ensure reliable operation of microcontrollers and microprocessors. It features a precision trip voltage of 2.32V, with a maximum supply current of 1.75 µA, making it suitable for low-power applications. The device operates within a voltage range of 1.0V to 5.5V and is available in a TO-92 package. It provides an active-low output, which can be configured as push-pull, allowing for direct connection to other components in the circuit. The MCP112-240E/TO is rated for an extended temperature range of -40°C to +125°C, ensuring functionality in harsh environments. This supervisor is ideal for critical power-monitoring applications in computers, intelligent instruments, and portable battery-powered equipment.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Supervisory Circuits 1uA Sup P-P Act Low
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP112-240E/TO-ND | MCP112-240E/TO | MCP112-240E/TO | MCP112-240E/TO | MCP112-240E/TO |
| Product Name | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |