IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP120-485DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120-485DI/TO can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 788263-MCP120-485DI/
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 4.725V
Family Name: MCP120
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): DS1233M-55; DS1833-10+T&R/STR ; DS1233M-5; DS1833-5+T&R;
Introduction Date: January 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain Low
IC SUPERVISOR 1 CHANNEL TO92-3
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.85V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; Product Range:-RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP120-485DI/TO | MCP120-485DI/TO-ND | 788263-MCP120-485DI/TO | MCP120-485DI/TO | MCP120-485DI/TO | MCP120-485DI/TO | 96K3694 | MCP120-485DI/TO |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MCP120-485DI/TO | Supervisors | Supervisory Circuits | PMIC - Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Bag | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||||
| Pins | 3 | |||||||
| IQ | 60 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |