Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Win Source Part Number: 985033-MCP103T-450E/
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80ms Minimum
Voltage - Threshold: 4.38V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP103T-450E/LBTR,MC
Base Product Number: MCP103
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP103T-450E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP103T-450E/LB can be used for catalog matching and distributor lookup.
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP103T-450E/LBTR-ND | 985033-MCP103T-450E/LB | 691-MCP103T-450E/LB | MCP103T-450E/LB | MCP103T-450E/LB | MCP103T-450E/LB | MCP103T-450E/LB |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | ||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |