Microchip Technology, Inc. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply...
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a...
The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to...
The MIC809 and MIC810 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power...
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the...
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems. The function of this device is to assert a reset if the power...
The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of this device is to assert a reset if the power supply...
The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply...

<< Prev Next >>