Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - ATA5279C-PLQW ATA5279C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 717724-ATA5279C-PLQW Packaging: Tape and Reel Type: Passive Entry/Start Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 145°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 4.8V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 717724-ATA5279C-PLQW Packaging: Tape and Reel Type: Passive Entry/Start Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 145°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW - 717724-ATA5279C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW
717724-ATA5279C-PLQW
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 717724-ATA5279C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 717724-ATA5279C-PLQW Packaging: Tape and Reel Type: Passive Entry/Start Frequency: 125kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 48-VQFN (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 145°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 4.8V

Manufacturer: Microchip Technology
Win Source Part Number: 717724-ATA5279C-PLQW
Packaging: Tape and Reel
Type: Passive Entry/Start
Frequency: 125kHz
Interface: SPI
Categories: RF/IF and RFID
Supplier Device Package: 48-VQFN (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 145°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.1V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 717724-ATA5279C-PLQW
Product Name RFID, RF Access, Monitoring ICs - ATA5279C-PLQW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details