Microchip Technology, Inc. Voltage Supervisor IC MCP101-300DI/TO

Description
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-300DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-300DI/TO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-300DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-300DI/TO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MCP101-300DI/TO
Voltage Supervisor IC 691-MCP101-300DI/TO
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-300DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-300DI/TO can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-300DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-300DI/TO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP101-300DI/TO - 884049-MCP101-300DI/TO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP101-300DI/TO
884049-MCP101-300DI/TO
PMIC - PMIC - Supervisors - MCP101-300DI/TO 884049-MCP101-300DI/TO
Manufacturer: Microchip Technology Win Source Part Number: 884049-MCP101-300DI/ TO Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Family Name: MCP101 Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884049-MCP101-300DI/TO
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: MCP101
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - MCP101-300DI/TO-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
PMIC - Supervisors - MCP101-300DI/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP101-300DI/TO
PMIC - Supervisors MCP101-300DI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Supervisors - MCP101-300DI/TO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP101-300DI/TO
Supervisors MCP101-300DI/TO
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP101-300DI/TO
Supervisory Circuits MCP101-300DI/TO
Supervisory Circuits Push-Pull High

Supervisory Circuits Push-Pull High

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP101-300DI/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP101-300DI/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP101-300DI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Ic, Supervisor, Smd, To-92-3, 101; Threshold Voltage Microchip - 34M7383 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisor, Smd, To-92-3, 101; Threshold Voltage Microchip
34M7383
Ic, Supervisor, Smd, To-92-3, 101; Threshold Voltage Microchip 34M7383
IC, SUPERVISOR, SMD, TO-92-3, 101; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms;RoHS Compliant: Yes

IC, SUPERVISOR, SMD, TO-92-3, 101; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MCP101-300DI/TO 884049-MCP101-300DI/TO MCP101-300DI/TO-ND MCP101-300DI/TO MCP101-300DI/TO MCP101-300DI/TO MCP101-300DI/TO 34M7383
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP101-300DI/TO Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Ic, Supervisor, Smd, To-92-3, 101; Threshold Voltage Microchip
Number of Supplies 1 1; 1 1; 1Monitors
Type Bag TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Pins 3 3
IQ 60 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922301P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Push Pull, Active Low
View Details