The MCP111-450E/TO is a voltage supervisor designed to monitor supply voltage levels and ensure reliable operation of microcontrollers and microprocessors. It features an ultra-low supply current of 1.75 µA (maximum) and operates within a voltage range of 1.0V to 5.5V. This device provides a precision trip voltage of 4.38V to 4.63V, making it suitable for applications requiring specific voltage monitoring. The MCP111-450E/TO has an active-low open-drain output, which allows for external pull-up resistors. It is capable of resetting microcontrollers during power-loss events and offers protection against brown-out conditions. The device is available in a TO-92 package and operates over an extended temperature range of -40°C to +125°C. It is also Pb-free, aligning with environmental standards. This supervisor is ideal for critical power-monitoring applications in computers, intelligent instruments, and portable battery-powered equipment.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP111-450E/TO-ND | MCP111-450E/TO | MCP111-450E/TO | MCP111-450E/TO | MCP111-450E/TO |
| Product Name | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |