The MCP102-450E/TO is a micropower voltage supervisor designed to ensure reliable operation of microcontrollers by keeping them in reset until the system voltage stabilizes. It features a low supply current of 1.75 µA in steady-state, making it suitable for battery-powered applications. The device offers precision monitoring options with various reset thresholds, including 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V. The MCP102-450E/TO has a push-pull output configuration and includes a reset delay timer with a typical delay of 120 ms. It operates over an extended temperature range of -40°C to +125°C and is available in a TO-92 package. This supervisor is ideal for critical power-monitoring applications in computers, intelligent instruments, and portable equipment.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-TO-92; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP102-450E/TO-ND | 43J9436 | MCP102-450E/TO | MCP102-450E/TO | MCP102-450E/TO | MCP102-450E/TO |
| Product Name | Supervisors | Voltage Detector, 1 Ua, 5.5V, 3-To-92; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts |