The MCP103T-315E/LB is a micropower voltage supervisor designed to ensure reliable operation of microcontrollers by keeping them in reset until the system voltage stabilizes. It features an ultra-low supply current of 1.75 µA and offers precision monitoring options with trip points at 1.90V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V. The device includes an active-low reset output (RST) and a typical reset delay timer of 120 ms. It is available in various package types, including SOT-23, TO-92, and SC70, and operates over an extended temperature range of -40°C to +125°C. The MCP103T-315E/LB is suitable for critical power-monitoring applications in computers, intelligent instruments, and portable battery-powered equipment.
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP103T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP103T-315E/LB can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer: Microchip Technology
Win Source Part Number: 058284-MCP103T-315E/
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP103T-315E/LB | MCP103T-315E/LB-ND | 058284-MCP103T-315E/LB | MCP103T-315E/LB | MCP103T-315E/LB | MCP103T-315E/LB | MCP103T-315E/LB |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MCP103T-315E/LB | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | |
| Pins | 3 | ||||||
| IQ | 1.75 µA | ||||||
| Supply Voltage | 1 to 5.5 volts |