Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer: Microchip Technology
Win Source Part Number: 003375-MCP111T-270E/
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-270E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-270E/LB can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits Open Drain
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP111T-270E/LBDKR-ND | 003375-MCP111T-270E/LB | 691-MCP111T-270E/LB | MCP111T-270E/LB | MCP111T-270E/LB | MCP111T-270E/LB | MCP111T-270E/LB |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MCP111T-270E/LB | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-70; SC-70, SOT-323 | SC-70-3 | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |