Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP120-315DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120-315DI/TO can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:3.075V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; MSL:- RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits Open Drain Low
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP120-315DI/TO-ND | 691-MCP120-315DI/TO | MCP120-315DI/TO | 19C7147 | MCP120-315DI/TO | MCP120-315DI/TO | MCP120-315DI/TO |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bag | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | 3.08 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |