Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - LR745N3-G LR745N3-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1057496-LR745N3-G Packaging: Bulk Applications: SMPS Start-Up Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO-92-3 Supply Voltage - Operating: 35 V to 450 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1057496-LR745N3-G Packaging: Bulk Applications: SMPS Start-Up Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO-92-3 Supply Voltage - Operating: 35 V to 450 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LR745N3-G - 1057496-LR745N3-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LR745N3-G
1057496-LR745N3-G
PMIC - PMIC - Power Management - Specialized - LR745N3-G 1057496-LR745N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1057496-LR745N3-G Packaging: Bulk Applications: SMPS Start-Up Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO-92-3 Supply Voltage - Operating: 35 V to 450 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1057496-LR745N3-G
Packaging: Bulk
Applications: SMPS Start-Up
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO-92-3
Supply Voltage - Operating: 35 V to 450 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LR745N3-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LR745N3-G
Power Management - Specialized LR745N3-G
SMPS Start-Up PMIC TO-92-3

SMPS Start-Up PMIC TO-92-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1057496-LR745N3-G LR745N3-G
Product Name PMIC - PMIC - Power Management - Specialized - LR745N3-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details