The MCP130-270DI/TO is a microcontroller supervisory circuit designed to ensure that a microcontroller remains in reset until the supply voltage stabilizes at an appropriate level. It provides precision monitoring for 3V, 3.3V, and 5V systems, with seven available voltage trip points. The device features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. It typically holds the RESET signal for 350 ms when the voltage drops below the trip point, with an accuracy of ±125 mV for 5V systems and ±75 mV for 3V systems over temperature. The MCP130 operates with a typical current of 45 µA and is rated for an industrial temperature range of -40°C to +85°C. The maximum operating voltage is 7.0V, and it offers ESD protection of at least 2 kV on all pins. This product is suitable for applications requiring reliable voltage supervision and brown-out protection.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP130-270DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP130-270DI/TO can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; MSL:- RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP130-270DI/TO-ND | 691-MCP130-270DI/TO | MCP130-270DI/TO | MCP130-270DI/TO | 68K5100 | MCP130-270DI/TO |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bag | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | ||
| Threshold | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |