IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-450E/TT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1177268-MCP102T-450E
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80ms Minimum
Voltage - Threshold: 4.38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP102T-450E/TT.; MCP102T-450ETT; MCP102T450E/TT; MCP102T450ETT;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP102T-450E/TT-ND,M
Base Product Number: MCP102
Reset supervisor push-pull active-low
Reset supervisor push-pull active-low
Reset supervisor push-pull active-low
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL SOT23-3
IC, VOLT SUPERVISOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
SUPERVISORY CIRCUIT, SOT-23-3, 102; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP102T-450E/TT | 1177268-MCP102T-450E/TT | 7386411 | 7386411P | MCP102T-450E/TTDKR-ND | MCP102T-450E/TT | MCP102T-450E/TT | MCP102T-450E/TT | MCP102T-450E/TT | 43J9447 |
| Product Name | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisors | Voltage Supervisors | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Ic, Volt Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOT-23; Sot-23b | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||||
| Pins | 3 | 3 | 3 | |||||||
| IQ | 1.75 µA | |||||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |