Microchip Technology, Inc. PMIC - PMIC - Supervisors - MCP121T300ITT MCP121T300ITT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126867-MCP121T300IT T Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-3 Operating Supply Current: 20 µA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.974 V Undervoltage Threshold: 2.866 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126867-MCP121T300IT T Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-3 Operating Supply Current: 20 µA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.974 V Undervoltage Threshold: 2.866 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MCP121T300ITT - 1126867-MCP121T300ITT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP121T300ITT
1126867-MCP121T300ITT
PMIC - PMIC - Supervisors - MCP121T300ITT 1126867-MCP121T300ITT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126867-MCP121T300IT T Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-23-3 Operating Supply Current: 20 µA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Overvoltage Threshold: 2.974 V Undervoltage Threshold: 2.866 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126867-MCP121T300ITT
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-23-3
Operating Supply Current: 20 µA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1 V
Max Operating Temperature: 85 °C
Overvoltage Threshold: 2.974 V
Undervoltage Threshold: 2.866 V

Buy Now
Singapore, Singapore
1uA Voltage Supervisor IC
691-MCP121T300ITT
1uA Voltage Supervisor IC 691-MCP121T300ITT
Supervisors - 1uA Open Drain Low Product overview: MCP121T300ITT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP121T300ITT can be used for catalog matching and distributor lookup.

Supervisors - 1uA Open Drain Low Product overview: MCP121T300ITT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP121T300ITT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1126867-MCP121T300ITT 691-MCP121T300ITT
Product Name PMIC - PMIC - Supervisors - MCP121T300ITT 1uA Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Open Drain; Inverting
Type SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products