Microchip Technology, Inc. Energy Metering ATM90E25-YU-R

Description
Single Phase Meter IC 28-SSOP
Description
Single Phase Meter IC 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ATM90E25-YU-R is a high-performance single-phase energy metering IC designed for applications requiring precise energy measurement. It complies with IEC62052-11 and IEC62053-21 standards, making it suitable for class 1 or class 2 watt-hour meters. The device offers an accuracy of 0.1% for active energy across a dynamic range of 5000:1, with a temperature coefficient of 15 ppm/°C for the on-chip reference voltage. This IC features programmable metering modes, including anti-tampering and flexible configurations for L line and N line current sampling. It supports both shunt resistor and current transformer (CT) for current measurement, and voltage measurement can be done using a resistor divider network or potential transformer (PT). The device operates with a single 3.3V power supply and is compatible with 5V digital inputs. The ATM90E25-YU-R includes a four-wire SPI interface for communication, along with built-in diagnostic functions and programmable interrupt outputs. It operates effectively within a temperature range of -40°C to +85°C and is packaged in a green SSOP28 format, making it suitable for various industrial applications.

Datasheet Summary
Powered by GS/AI

The ATM90E25-YU-R is a high-performance single-phase energy metering IC designed for applications requiring precise energy measurement. It complies with IEC62052-11 and IEC62053-21 standards, making it suitable for class 1 or class 2 watt-hour meters. The device offers an accuracy of 0.1% for active energy across a dynamic range of 5000:1, with a temperature coefficient of 15 ppm/°C for the on-chip reference voltage. This IC features programmable metering modes, including anti-tampering and flexible configurations for L line and N line current sampling. It supports both shunt resistor and current transformer (CT) for current measurement, and voltage measurement can be done using a resistor divider network or potential transformer (PT). The device operates with a single 3.3V power supply and is compatible with 5V digital inputs. The ATM90E25-YU-R includes a four-wire SPI interface for communication, along with built-in diagnostic functions and programmable interrupt outputs. It operates effectively within a temperature range of -40°C to +85°C and is packaged in a green SSOP28 format, making it suitable for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Energy Metering - ATM90E25-YU-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
ATM90E25-YU-R
Energy Metering ATM90E25-YU-R
Single Phase Meter IC 28-SSOP

Single Phase Meter IC 28-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ATM90E25-YU-R
Product Name Energy Metering
Type SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details