The MCP102-300E/TO is a micropower voltage supervisor designed to monitor system voltage and ensure reliable operation of microcontrollers. It features a precision monitoring threshold of 3.00V and operates with an ultra-low supply current of 1.75 µA in steady-state conditions. The device includes a reset delay timer with a typical delay of 120 ms, ensuring that the microcontroller remains in reset until the voltage stabilizes. This supervisor is available in a TO-92 package and is suitable for a wide temperature range of -40°C to +125°C. It is particularly useful in applications requiring critical power monitoring, such as computers, intelligent instruments, and portable battery-powered equipment. The MCP102-300E/TO is a lead-free device, aligning with modern environmental standards.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits Push-Pull Low
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-TO-92; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP102-300E/TO-ND | MCP102-300E/TO | MCP102-300E/TO | MCP102-300E/TO | 43J9434 | MCP102-300E/TO |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Voltage Detector, 1 Ua, 5.5V, 3-To-92; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts |