Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 ATA5279C-PLQW 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019914-ATA5279C-PLQ W 19 Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019914-ATA5279C-PLQ W 19 Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 - 1019914-ATA5279C-PLQW 19 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19
1019914-ATA5279C-PLQW 19
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 1019914-ATA5279C-PLQW 19
Manufacturer: Microchip Technology Win Source Part Number: 1019914-ATA5279C-PLQ W 19 Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019914-ATA5279C-PLQW 19
Packaging: Reel - TR
Type: Passive Entry/Start
Frequency: 125kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 4.1 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 - 113388-ATA5279C-PLQW 19 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19
113388-ATA5279C-PLQW 19
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 113388-ATA5279C-PLQW 19
Manufacturer: Microchip Technology Win Source Part Number: 113388-ATA5279C-PLQW 19 Packaging: Reel - TR Type: Passive Entry/Start Frequency: 125kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 4.1 V to 4.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 113388-ATA5279C-PLQW 19
Packaging: Reel - TR
Type: Passive Entry/Start
Frequency: 125kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 4.1 V to 4.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5279C-PLQW 19
RFID, RF Access, Monitoring ICs ATA5279C-PLQW 19
Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad

Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad

Buy Now
RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ATA5279C-PLQW 19
RFID, RF Access, Monitoring ICs ATA5279C-PLQW 19
Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad

Passive Entry/Start IC 125kHz SPI 4.1V ~ 4.8V 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1019914-ATA5279C-PLQW 19 ATA5279C-PLQW 19
Product Name RFID, RF Access, Monitoring ICs - ATA5279C-PLQW 19 RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details