Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MCP120T-300I/SN from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120T-300I/SN can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC, MCU VOLT SUPERVISOR 45 uA, 5.5V 8-SOIC; Threshold Voltage:2.925V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Supervisory Circuits Open Drain Low
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP120T-300I/SNTR-ND | 691-MCP120T-300I/SN | MCP120T-300I/SN | MCP120T-300I/SN | MCP120T-300I/SN | 19C7155 | MCP120T-300I/SN |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Ic, Mcu Volt Supervisor 45 Ua, 5.5V 8-Soic; Threshold Voltage Microchip | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Threshold | 2.92 volts | 2.92 volts | 2.92 volts | 2.92 volts | 2.92 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |