Microchip Technology, Inc. Microprocessor Monitor w/ Watchdog Timer en010690

Description
TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC is within tolerance to ensure a stable system start-up. Microprocessor sanity is monitored by the on-board watchdog circuit. The microprocessor must provide a periodic low-going signal on the ST input. Should the processor fail to supply this signal within the selected time-out period (150msec, 600msec or 1200msec), an out-of-control processor is indicated and the TC1232 issues a processor reset as a result. The outputs of the TC1232 are immediately driven active when the PB input is brought low by an external push-button switch or other electronic signal. When connected to a push-button switch, the TC1232 provides contact debounce. The TC1232 is packaged in a space-saving 8-pin plastic DIP or SOIC package and requires no external components. Additional Features Precision Voltage Monitor: Adjustable +4.5V or +4.75V Reset Pulse Width: 250 msec minimum No External Components Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec Operating Voltage 4.0V to 5.5V Debounced Manual Reset Input for External Override
Datasheet
Description
TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC is within tolerance to ensure a stable system start-up. Microprocessor sanity is monitored by the on-board watchdog circuit. The microprocessor must provide a periodic low-going signal on the ST input. Should the processor fail to supply this signal within the selected time-out period (150msec, 600msec or 1200msec), an out-of-control processor is indicated and the TC1232 issues a processor reset as a result. The outputs of the TC1232 are immediately driven active when the PB input is brought low by an external push-button switch or other electronic signal. When connected to a push-button switch, the TC1232 provides contact debounce. The TC1232 is packaged in a space-saving 8-pin plastic DIP or SOIC package and requires no external components. Additional Features Precision Voltage Monitor: Adjustable +4.5V or +4.75V Reset Pulse Width: 250 msec minimum No External Components Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec Operating Voltage 4.0V to 5.5V Debounced Manual Reset Input for External Override
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Monitor w/ Watchdog Timer - en010690 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Monitor w/ Watchdog Timer
en010690
Microprocessor Monitor w/ Watchdog Timer en010690
TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC is within tolerance to ensure a stable system start-up. Microprocessor sanity is monitored by the on-board watchdog circuit. The microprocessor must provide a periodic low-going signal on the ST input. Should the processor fail to supply this signal within the selected time-out period (150msec, 600msec or 1200msec), an out-of-control processor is indicated and the TC1232 issues a processor reset as a result. The outputs of the TC1232 are immediately driven active when the PB input is brought low by an external push-button switch or other electronic signal. When connected to a push-button switch, the TC1232 provides contact debounce. The TC1232 is packaged in a space-saving 8-pin plastic DIP or SOIC package and requires no external components. Additional Features Precision Voltage Monitor: Adjustable +4.5V or +4.75V Reset Pulse Width: 250 msec minimum No External Components Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec Operating Voltage 4.0V to 5.5V Debounced Manual Reset Input for External Override

TC1232 is a fully-integrated processor supervisor. It provides three important functions to safeguard processor sanity: precision power on/off reset control, watchdog timer and external reset override. On power-up, the TC1232 holds the processor in the reset state for a minimum of 250msec after VCC is within tolerance to ensure a stable system start-up. Microprocessor sanity is monitored by the on-board watchdog circuit. The microprocessor must provide a periodic low-going signal on the ST input. Should the processor fail to supply this signal within the selected time-out period (150msec, 600msec or 1200msec), an out-of-control processor is indicated and the TC1232 issues a processor reset as a result. The outputs of the TC1232 are immediately driven active when the PB input is brought low by an external push-button switch or other electronic signal. When connected to a push-button switch, the TC1232 provides contact debounce. The TC1232 is packaged in a space-saving 8-pin plastic DIP or SOIC package and requires no external components.

Additional Features

    • Precision Voltage Monitor: Adjustable +4.5V or +4.75V
    • Reset Pulse Width: 250 msec minimum
    • No External Components
    • Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec
    • Operating Voltage 4.0V to 5.5V
    • Debounced Manual Reset Input for External Override
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number en010690
Product Name Microprocessor Monitor w/ Watchdog Timer
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Push-Pull
Type SOIC; DIP; ['SOIC', 'PDIP']
IQ 50 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details