Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - HV7350K6-G HV7350K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182544-HV7350K6-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Supply Current: 1A Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: HV7350 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): -60V ~ 60V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182544-HV7350K6-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Supply Current: 1A Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: HV7350 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): -60V ~ 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HV7350K6-G - 1182544-HV7350K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HV7350K6-G
1182544-HV7350K6-G
PMIC - PMIC - Power Management - Specialized - HV7350K6-G 1182544-HV7350K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1182544-HV7350K6-G Packaging: Tray Mounting Style: SMD Applications: Pulse Generator Supply Current: 1A Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: HV7350 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): -60V ~ 60V

Manufacturer: Microchip Technology
Win Source Part Number: 1182544-HV7350K6-G
Packaging: Tray
Mounting Style: SMD
Applications: Pulse Generator
Supply Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: HV7350
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): -60V ~ 60V

Buy Now
Power Management - Specialized - HV7350K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HV7350K6-G
Power Management - Specialized HV7350K6-G
Pulse Generator PMIC 56-QFN (8x8)

Pulse Generator PMIC 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1182544-HV7350K6-G HV7350K6-G
Product Name PMIC - PMIC - Power Management - Specialized - HV7350K6-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers