Microchip Technology, Inc. Voltage Supervisor IC MCP111T-315E/LB

Description
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-315E/LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-315E/LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MCP111T-315E/LB
Voltage Supervisor IC 691-MCP111T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-315E/LB can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-315E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-315E/LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP111T-315E/LBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - MCP111T-315E/LBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - MCP111T-315E/LBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Voltage Supervisors - 649482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
649482
Voltage Supervisors 649482
1uA Supervisor Open-Drain Active Low

1uA Supervisor Open-Drain Active Low

Supplier's Site
Integrated Circuits (ICs) - PMIC - Supervisors - 996678-MCP111T-315E/LB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
996678-MCP111T-315E/LB
Integrated Circuits (ICs) - PMIC - Supervisors 996678-MCP111T-315E/LB
Win Source Part Number: 996678-MCP111T-315E/ LB Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.08V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP111T-315E/LB-ND,M CP111T-315E/LBTR,MCP 111T-315E/LB-NDR,MCP 111T-315E/LBCT,MCP11 1T-315E/LBDKR,MCP111 T315ELB Base Product Number: MCP111

Win Source Part Number: 996678-MCP111T-315E/LB
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.08V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP111T-315E/LB-ND,MCP111T-315E/LBTR,MCP111T-315E/LB-NDR,MCP111T-315E/LBCT,MCP111T-315E/LBDKR,MCP111T315ELB
Base Product Number: MCP111

Buy Now Datasheet
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 31T1301 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
31T1301
Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 31T1301
IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 56J7333 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
56J7333
Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 56J7333
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Ic, Supervisor, 3.08V, Low, Sc70-3; Threshold Voltage Microchip - 20T5941 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisor, 3.08V, Low, Sc70-3; Threshold Voltage Microchip
20T5941
Ic, Supervisor, 3.08V, Low, Sc70-3; Threshold Voltage Microchip 20T5941
IC, SUPERVISOR, 3.08V, LOW, SC70-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

IC, SUPERVISOR, 3.08V, LOW, SC70-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP111T-315E/LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP111T-315E/LB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP111T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
PMIC - Supervisors - MCP111T-315E/LB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP111T-315E/LB
PMIC - Supervisors MCP111T-315E/LB
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP111T-315E/LB
Supervisory Circuits MCP111T-315E/LB
Supervisory Circuits Open Drain

Supervisory Circuits Open Drain

Buy Now Datasheet
Supervisors - MCP111T-315E/LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP111T-315E/LB
Supervisors MCP111T-315E/LB
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MCP111T-315E/LB MCP111T-315E/LBCT-ND 649482 996678-MCP111T-315E/LB 31T1301 MCP111T-315E/LB MCP111T-315E/LB MCP111T-315E/LB MCP111T-315E/LB
Product Name Voltage Supervisor IC Supervisors Voltage Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) SC-70; SC-70, SOT-323 SC-70; SC-70 SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Pins 3 3 3
IQ 1 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details