The 90E23PYGI is a single-phase high-performance energy metering integrated circuit (IC) designed for a wide range of applications. It operates within a temperature range of -40°C to +85°C and is packaged in a 28-pin SSOP format. This IC features dynamic metering capabilities, allowing for accurate energy measurement across varying load conditions. It includes energy registers for tracking consumption and supports anti-tampering modes to enhance security. The device interfaces via a Serial Peripheral Interface (SPI), providing flexibility in communication with microcontrollers. The 90E23PYGI is suitable for applications requiring precise energy monitoring and management, making it a viable option for engineers looking to implement energy metering solutions.
Single Phase Meter IC 28-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 90E23PYGI |
| Product Name | Energy Metering |
| Type | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |