Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP102T-475E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-475E/LB can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP102T-475E/LBCT-ND | 691-MCP102T-475E/LB | MCP102T-475E/LB | MCP102T-475E/LB | MCP102T-475E/LB |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 |
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |