Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - HV738K6-G HV738K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 776255-HV738K6-G Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Pulse Generator Mounting: SMD Operating Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: HV738 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: April 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 776255-HV738K6-G Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Pulse Generator Mounting: SMD Operating Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: HV738 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: April 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HV738K6-G - 776255-HV738K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HV738K6-G
776255-HV738K6-G
PMIC - PMIC - Power Management - Specialized - HV738K6-G 776255-HV738K6-G
Manufacturer: Microchip Technology Win Source Part Number: 776255-HV738K6-G Packaging: Tray Package: 48-VFQFN Exposed Pad Applications: Pulse Generator Mounting: SMD Operating Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: HV738 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Introduction Date: April 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 776255-HV738K6-G
Packaging: Tray
Package: 48-VFQFN Exposed Pad
Applications: Pulse Generator
Mounting: SMD
Operating Supply Voltage: 7.5 V ~ 10 V
Part Status: Obsolete(EOL)
Family Name: HV738
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Introduction Date: April 04, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HV738K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HV738K6-G
Power Management - Specialized HV738K6-G
Pulse Generator PMIC 48-QFN (7x7)

Pulse Generator PMIC 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 776255-HV738K6-G HV738K6-G
Product Name PMIC - PMIC - Power Management - Specialized - HV738K6-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details