Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers HV9150K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320754-HV9150K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 40kHz ~ 400kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 87.5% Clock Sync: No Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 4.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV9150K6-G-ND,HV9150 K6-GTR,HV9150K6-GCT, HV9150K6-GDKR Base Product Number: HV9150 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320754-HV9150K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 40kHz ~ 400kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 87.5% Clock Sync: No Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 4.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV9150K6-G-ND,HV9150 K6-GTR,HV9150K6-GCT, HV9150K6-GDKR Base Product Number: HV9150 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320754-HV9150K6-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320754-HV9150K6-G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320754-HV9150K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1320754-HV9150K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 40kHz ~ 400kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 87.5% Clock Sync: No Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -25°C ~ 125°C (TJ) Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 4.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HV9150K6-G-ND,HV9150 K6-GTR,HV9150K6-GCT, HV9150K6-GDKR Base Product Number: HV9150 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320754-HV9150K6-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 40kHz ~ 400kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 87.5%
Clock Sync: No
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 4.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HV9150K6-G-ND,HV9150K6-GTR,HV9150K6-GCT,HV9150K6-GDKR
Base Product Number: HV9150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320754-HV9150K6-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details