Richardson RFPD Datasheets for LED Drivers

LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more

Page: 1 2
Product Name Notes
0.35A LED-Driver 'LIGHTLINE' DIP24 reg
0.7A LED-Driver 'LIGHTLINE' DIP24 reg
1.05A LED-Driver 'LIGHTLINE' DIP24 reg
1A LED-Driver 'LIGHTLINE' DIP reg
1A LED-Driver 'LIGHTLINE' W reg
Boost Regulator LED Driver The PE23108 is an ultra-high efficiency DC-DC converter solution with integrated programmable current sinks that drive up to eight strings of LEDs. The PE23108 integrates all...
A compact 20W constant current switching power module suitable for driving either two independent strings of LEDs or a single string high power LEDs (mode selection is via a jumper...
A compact universal AC input 3W constant current switching power module suitable for driving 1 - 6 high power LEDs. The output (dual constant voltage / constant current mode) current...
A compact universal AC input 3W constant current switching power module suitable for driving 1-6 high power LEDs. The output current is fixed at 350mA, 500mA or 700mA. Connections are...
A compact universal input 6W constant current switching power module suitable for driving up to 12 high power LEDs. The output (dual constant voltage / constant current mode) current limit...
A compact universal input 6W constant current switching power module suitable for driving up to 12 high power LEDs. The output current is fixed at 350mA, 500mA or 700mA. If...
A compact universal input 6W constant current switching power module suitable for driving up to 12 high power LEDs.The output (dual constant voltage / constant current mode) current limit is...
A compact universal input voltage 60W constant voltage/ constant current switching power module suitable for driving high power LEDs. The LED drivers have a dual mode of operation: CV mode:...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The RACD07 is a constant current 7W AC/DC source for LED lighting with a wide input voltage range. The LED drivers are available with constant current output of 500mA. The...
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to...
The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output...
The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers...

<< Prev