700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
700mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit
Manufacturer: Recom Power
Win Source Part Number: 793056-RCD-24-0.70/P
Series: LIGHTLINE RCD-24-PL
Packaging: Reel package
Type: Constant Current
Operating Temperature Range: -40°C ~ 75°C
Features: Remote On/Off, OTP, SCP
Package: 6-SMD
Approvals: EN
Mounting: SMD
Power (Watts): 25W
Voltage - Output: 2 ~ 35 V
Weight: 0.004 lb (1.81g)
Topology: Buck
Number of Outputs: 1
Dimming: Analog, PWM
Efficiency: 96%
Family Name: RCD-24-0.70/PL
Categories: Power Supplies - Board Mount
Dimension: 1.22" L x 0.45" W x 0.26" H (31.0mm x 11.4mm x 6.6mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): RCD-24-0.70/PL/A;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
LED Drivers Power Supplies 0.7A LED-Driver REG 4.5-36Vin 2-35Vout
LED SUPPLY CC BUCK 2-35V 700MA
| DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-1649-2-ND | RCD-24-0.70/PL/A-R | 793056-RCD-24-0.70/PL/A-R | RCD-24-0.70/PL/A-R | RCD-24-0.70/PL/A-R |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | Board Mount LED Drivers - RCD-24-0.70/PL/A-R | LED Drivers Power Supplies | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | ||
| Output Voltage | 2 to 35 volts | 2 to 35 volts | |||
| Output Current | 700 milliamps | 700 milliamps | 700 milliamps | ||
| Efficiency | 96 % | 96 % |