RECOM Power, Inc. Buck 35V 350MA LED Driver IC RCD-24-0.35/PL/A

Description
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35/PL/A from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35/PL/A can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35/PL/A from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35/PL/A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCD-24-0.35/PL/A is a surface mount constant current LED driver designed for high power LED applications. It operates within an input voltage range of 4.5V to 36V and provides a regulated output current of 350mA, suitable for driving LEDs with a voltage output range of 2V to 35V. The driver features both digital PWM and analogue voltage dimming capabilities, allowing for flexible control of LED brightness. This model includes built-in Class A EMC filtering, ensuring compliance with electromagnetic compatibility standards. It is designed for high efficiency, with typical efficiencies of 96% at full load. The operating temperature range extends from -40°C to +85°C, making it suitable for various environmental conditions. The device is also equipped with short circuit and overtemperature protection for enhanced reliability. The RCD-24-0.35/PL/A has a compact pinless SMD design, measuring 31.0 x 11.4 x 6.6mm and weighing 1.9g. It is certified for EN/RAILWAYS and comes with a 5-year warranty. This product is ideal for applications such as strip lighting and wall washers, where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The RCD-24-0.35/PL/A is a surface mount constant current LED driver designed for high power LED applications. It operates within an input voltage range of 4.5V to 36V and provides a regulated output current of 350mA, suitable for driving LEDs with a voltage output range of 2V to 35V. The driver features both digital PWM and analogue voltage dimming capabilities, allowing for flexible control of LED brightness. This model includes built-in Class A EMC filtering, ensuring compliance with electromagnetic compatibility standards. It is designed for high efficiency, with typical efficiencies of 96% at full load. The operating temperature range extends from -40°C to +85°C, making it suitable for various environmental conditions. The device is also equipped with short circuit and overtemperature protection for enhanced reliability. The RCD-24-0.35/PL/A has a compact pinless SMD design, measuring 31.0 x 11.4 x 6.6mm and weighing 1.9g. It is certified for EN/RAILWAYS and comes with a 5-year warranty. This product is ideal for applications such as strip lighting and wall washers, where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 35V 350MA LED Driver IC
137-RCD-24-0.35/PL/A
Buck 35V 350MA LED Driver IC 137-RCD-24-0.35/PL/A
LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35/PL/A from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35/PL/A can be used for catalog matching and distributor lookup.

LED SUPPLY CC BUCK 2-35V 350MA Product overview: RCD-24-0.35/PL/A from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 35V, 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 35V, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-24-0.35/PL/A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter, LED Driver Module - RCD-24-0.35/PL/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter, LED Driver Module
RCD-24-0.35/PL/A
DC to DC Converter, LED Driver Module RCD-24-0.35/PL/A
The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit

The RCD-24-xxx/PL series is a step-down constant current source designed for driving high power LEDs. The converter uses a pinless SMD open frame design to reduce cost and size. Output currents available are 300mA, 350mA, 500mA, 600mA and 700 mA with eit

Supplier's Site Datasheet
Board Mount LED Drivers - RCD-24-0.35/PL/A - 891469-RCD-24-0.35/PL/A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RCD-24-0.35/PL/A
891469-RCD-24-0.35/PL/A
Board Mount LED Drivers - RCD-24-0.35/PL/A 891469-RCD-24-0.35/PL/A
Manufacturer: Recom Power Win Source Part Number: 891469-RCD-24-0.35/P L/A Series: LIGHTLINE RCD-24-PL Operating Temperature Range: -40°C ~ 85°C Features: 350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output Package: Tube Package: 6-SMD Mounting: Surface Mount Family Name: RCD-24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: RCD-24-0.35/PL/A-ND, -RCD-24-0.35/PL/A, 945-1815-5, 81000016, RCD240.35/PL/A, RCD24035PLA

Manufacturer: Recom Power
Win Source Part Number: 891469-RCD-24-0.35/PL/A
Series: LIGHTLINE RCD-24-PL
Operating Temperature Range: -40°C ~ 85°C
Features: 350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
Package: Tube
Package: 6-SMD
Mounting: Surface Mount
Family Name: RCD-24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RCD-24-0.35/PL/A-ND, -RCD-24-0.35/PL/A, 945-1815-5, 81000016, RCD240.35/PL/A, RCD24035PLA

Buy Now Datasheet
LED Drivers - 7385658 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
7385658
LED Drivers 7385658
DC/DC,LED driver,4.5-36Vi,2-35 Vout 0.35A

DC/DC,LED driver,4.5-36Vi,2-35Vout 0.35A

Supplier's Site
LED Drivers - 945-1815-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-1815-5-ND
LED Drivers 945-1815-5-ND
350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output

350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Drivers Power Supplies
RCD-24-0.35/PL/A
LED Drivers Power Supplies RCD-24-0.35/PL/A
LED Drivers Power Supplies 0.35A LED-Driver REG 4.5-36Vin 2-35Vout

LED Drivers Power Supplies 0.35A LED-Driver REG 4.5-36Vin 2-35Vout

Buy Now Datasheet
Power Supplies - Board Mount - LED Drivers - RCD-24-0.35/PL/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - LED Drivers
RCD-24-0.35/PL/A
Power Supplies - Board Mount - LED Drivers RCD-24-0.35/PL/A
LED SUPPLY CC BUCK 2-35V 350MA

LED SUPPLY CC BUCK 2-35V 350MA

Supplier's Site
Led Driver, 1 O/p, 12.25W, 35V, 0.35A; Power Supply Approvals Recom Power - 62X9957 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 12.25W, 35V, 0.35A; Power Supply Approvals Recom Power
62X9957
Led Driver, 1 O/p, 12.25W, 35V, 0.35A; Power Supply Approvals Recom Power 62X9957
LED DRIVER, 1 O/P, 12.25W, 35V, 0.35A; Power Supply Approvals:ITE; Product Range:RCD-24-PL Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital, PWM RoHS Compliant: Yes

LED DRIVER, 1 O/P, 12.25W, 35V, 0.35A; Power Supply Approvals:ITE; Product Range:RCD-24-PL Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital, PWM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RCD-24-0.35/PL/A RCD-24-0.35/PL/A 891469-RCD-24-0.35/PL/A 7385658 945-1815-5-ND RCD-24-0.35/PL/A RCD-24-0.35/PL/A 62X9957
Product Name Buck 35V 350MA LED Driver IC DC to DC Converter, LED Driver Module Board Mount LED Drivers - RCD-24-0.35/PL/A LED Drivers LED Drivers LED Drivers Power Supplies Power Supplies - Board Mount - LED Drivers Led Driver, 1 O/p, 12.25W, 35V, 0.35A; Power Supply Approvals Recom Power
Number of Channels 1 # 1 #
Package Type Tube
Form Factor Enclosed Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1921262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
Board Mount LED Drivers - LM3503ITL-25EV - 778969-LM3503ITL-25EV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 25 volts
View Details