300mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
LED Drivers Power Supplies 0.3A LED-Driver REG 4.5-36Vin 2-35Vout
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-24-0.30/W/X1-ND | RCD-24-0.30/W/X1 | RCD-24-0.30/W/X1 |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Enclosed | |
| Output Voltage | 2 to 35 volts | ||
| Output Current | 300 milliamps | 300 milliamps |