LED Power Supply,LED Driver,350mA,6W
A compact universal input 6W constant current switching power module suitable for driving up to 12 high power LEDs. The output (dual constant voltage / constant current mode) current limit is fixed at 350mA. At lower output currents, the output is constant voltage.
350mA 3 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 7377060 | RACD06-350 | 945-1415-ND |
| Product Name | LED Drivers | AC to DC Converter, LED Driver Module | LED Drivers |
| Number of Channels | 1 # | ||
| Features | RoHS Compliant | RoHS Compliant | |
| Form Factor | Enclosed | Intgrated Circuit (IC) | |
| Input Voltage | 90 to 264 volts |