The PSLSU120X-110-34V is a 120W AC/DC LED power supply with a constant voltage output of 34VDC and a current range of 0.1 to 3.52A. It operates from a 90 to 305VAC input, features active power factor correction, and achieves up to 92% efficiency. The unit is housed in a 7.87 x 1.94 x 1.36 inch (200.0 x 49.3 x 34.5 mm) enclosure, rated IP68 for waterproof operation, and includes over voltage, over current, and over temperature protection. It is RoHS compliant and certified to UL8750, EN61347-1, and EN/IEC61347-2-13 standards, with CE-EMC compliance to EN55015 and EN61547. The part is of the "B" type, without a mounting flange.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | LED Drivers |
| Product Number | PSLSU120X-110-34V |
| Product Name | AC to DC Converter, LED Driver Module |
| Form Factor | Enclosed |