350mA 2 ~ 35V Constant Current LED Driver Buck Topology 1 Output
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 300mA, 350mA, 500mA, 600mA, 700mA, 1000mA and 1200mA to make this driver compatible with a wide range of LEDs applic
LED SUPPLY CC BUCK 2-35V 350MA
LED DRIVER, 1 O/P, 12.25W, 35V, 0.35A; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:12.25W; Output Voltage Max:35V; Output Current:350mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Max:36VRoHS Compliant: Yes
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-1804-5-ND | RCD-24-0.35/VREF | RCD-24-0.35/VREF | 62X9961 |
| Product Name | LED Drivers | DC to DC Converter, LED Driver Module | Power Supplies - Board Mount - LED Drivers | Led Driver, 1 O/p, 12.25W, 35V, 0.35A; Power Supply Approvals Recom Power |
| Form Factor | Intgrated Circuit (IC) | Enclosed | Intgrated Circuit (IC) | |
| Output Voltage | 2 to 35 volts | 35 volts | ||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps | |
| Efficiency | 96 % |