RECOM Power, Inc. LED Drivers RACD07-500

Description
500mA 5 ~ 14.5V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
500mA 5 ~ 14.5V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-2114-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2114-ND
LED Drivers 945-2114-ND
500mA 5 ~ 14.5V Constant Current LED Driver AC DC Converter Topology 1 Output

500mA 5 ~ 14.5V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
AC to DC Converter, LED Driver Module - RACD07-500 - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter, LED Driver Module
RACD07-500
AC to DC Converter, LED Driver Module RACD07-500
The RACD07 is a constant current 7W AC/DC source for LED lighting with a wide input voltage range. The LED drivers are available with constant current output of 500mA. The series is IP67 rated and suitable for use in dry, damp or wet areas. RACD07 drivers have a 3 year warranty.

The RACD07 is a constant current 7W AC/DC source for LED lighting with a wide input voltage range. The LED drivers are available with constant current output of 500mA. The series is IP67 rated and suitable for use in dry, damp or wet areas. RACD07 drivers have a 3 year warranty.

Supplier's Site Datasheet
Led Driver, Ac-Dc, Cc, 0.5A, 14.5V; Power Supply Approvals Recom Power - 62X9553 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cc, 0.5A, 14.5V; Power Supply Approvals Recom Power
62X9553
Led Driver, Ac-Dc, Cc, 0.5A, 14.5V; Power Supply Approvals Recom Power 62X9553
LED DRIVER, AC-DC, CC, 0.5A, 14.5V; Power Supply Approvals:-; Output Power Max:7W; Output Voltage Max:14.5V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

LED DRIVER, AC-DC, CC, 0.5A, 14.5V; Power Supply Approvals:-; Output Power Max:7W; Output Voltage Max:14.5V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:295V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 945-2114-ND RACD07-500 62X9553
Product Name LED Drivers AC to DC Converter, LED Driver Module Led Driver, Ac-Dc, Cc, 0.5A, 14.5V; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Enclosed Intgrated Circuit (IC)
Output Voltage 5 to 14.5 volts 14.5 volts
Output Current 500 milliamps 500 milliamps
Efficiency 70 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - BTS5672E - 201563-BTS5672E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
2 suppliers
LED Drivers - 1727-NCR320PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers