The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers have digital PWM and/or analogue voltage dimming control
LED SUPPLY CC BUCK 2-56V 500MA Product overview: RCD-48-0.50 from RECOM Power is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 56V, 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 56V, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RCD-48-0.50 can be used for catalog matching and distributor lookup.
500mA 2 ~ 56V Constant Current LED Driver Buck Topology 1 Output
Win Source Part Number: 1054847-RCD-48-0.50
Category: Power Supplies - Board Mount>LED Drivers
Series: LIGHTLINE RCD-48
Type: Constant Current
Features: Remote On/Off, SCP
Package: Tube
Standard Package: 29
Power (Watts): 28 W
Voltage - Output: 2 ~ 56V
Weight: 0.029 lb (13.15 g)
Topology: Buck
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 60V
Dimming: Analog, PWM
Efficiency: 96%
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 1.28" L x 0.64" W x 0.44" H (32.6mm x 16.5mm x 11.1mm)
Alternative Parts (Cross-Reference): RCD-48-1.00; NCV3066PG; NCP3065PG; NCP3066PG80000107;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 80000107,RCD48050,94
Base Product Number: RCD-48
Approval Agency: EN, UL
LED SUPPLY CC BUCK 2-56V 500MA
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | RCD-48-0.50 | 137-RCD-48-0.50 | 945-1642-5-ND | 1054847-RCD-48-0.50 | RCD-48-0.50 |
| Product Name | DC to DC Converter, LED Driver Module | Buck 56V 500MA LED Driver IC | LED Drivers | Power Supplies - Board Mount - LED Drivers | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Enclosed | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 9 to 60 volts | 9 volts | |||
| Output Current | 500 milliamps | 500 milliamps | |||
| Number of Channels | 1 # | ||||
| Package Type | Tube | 7-DIP Module |